Kyocera Corporation SMD 15uF 35V 0.7 Ohm Capacitor F931V156MNC

Description
Cap Tant Solid 15uF 35V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931V156MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V156MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 15uF 35V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931V156MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V156MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 35V 0.7 Ohm Capacitor
59-F931V156MNC
SMD 15uF 35V 0.7 Ohm Capacitor 59-F931V156MNC
Cap Tant Solid 15uF 35V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931V156MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V156MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 35V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931V156MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V156MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8336-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8336-2-ND
Tantalum Capacitors 478-8336-2-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8336-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8336-1-ND
Tantalum Capacitors 478-8336-1-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8336-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8336-6-ND
Tantalum Capacitors 478-8336-6-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931V156MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V156MNC
Tantalum Capacitors F931V156MNC
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V156MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931V156MNC
Capacitors - Tantalum Capacitors F931V156MNC
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931V156MNC 478-8336-2-ND 478-8336-6-ND F931V156MNC F931V156MNC
Product Name SMD 15uF 35V 0.7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details