Cap Tant Solid 10uF 35V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.6 Ohm 125°C T/R Product overview: F931V106MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V106MCC can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz
CAP TANT 10UF 20% 35V 2312
CAP TANT 10UF 20% 35V 2312
CAP TANT 10UF 20% 35V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931V106MCC | 478-8332-1-ND | 478-8332-6-ND | F931V106MCC | F931V106MCC | F931V106MCC |
| Product Name | SMD 10uF 35V 1.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |