Kyocera Corporation Tantalum Capacitors F931V106KCC

Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8331-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8331-2-ND
Tantalum Capacitors 478-8331-2-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8331-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8331-6-ND
Tantalum Capacitors 478-8331-6-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8331-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8331-1-ND
Tantalum Capacitors 478-8331-1-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 35V 1.6 Ohm Capacitor
59-F931V106KCC
SMD 10uF 35V 1.6 Ohm Capacitor 59-F931V106KCC
Cap Tant Solid 10uF 35V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.6 Ohm 125°C T/R Product overview: F931V106KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V106KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 35V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.6 Ohm 125°C T/R Product overview: F931V106KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V106KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931V106KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V106KCC
Tantalum Capacitors F931V106KCC
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V106KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931V106KCC
Capacitors - Tantalum Capacitors F931V106KCC
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8331-2-ND 478-8331-6-ND 59-F931V106KCC F931V106KCC F931V106KCC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 35V 1.6 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814600 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details