Kyocera Corporation SMD 0.68uF 25V 7.6 Ohm Capacitor F931E684MAA

Description
Cap Tant Solid 0.68uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R Product overview: F931E684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V, 7.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, 7.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E684MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.68uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R Product overview: F931E684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V, 7.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, 7.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E684MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.68uF 25V 7.6 Ohm Capacitor
59-F931E684MAA
SMD 0.68uF 25V 7.6 Ohm Capacitor 59-F931E684MAA
Cap Tant Solid 0.68uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R Product overview: F931E684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V, 7.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, 7.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E684MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.68uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R Product overview: F931E684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V, 7.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, 7.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E684MAA can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - F931E684MAA - 871444-F931E684MAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931E684MAA
871444-F931E684MAA
Tantalum Capacitors - F931E684MAA 871444-F931E684MAA
Manufacturer: AVX Corporation Win Source Part Number: 871444-F931E684MAA Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF Molded Tantalum Capacitors 25 V 1206 (3216 Metric) 7.6Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8327-1, 478-8327-2, 478-8327-6

Manufacturer: AVX Corporation
Win Source Part Number: 871444-F931E684MAA
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF Molded Tantalum Capacitors 25 V 1206 (3216 Metric) 7.6Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8327-1, 478-8327-2, 478-8327-6

Buy Now Datasheet
Tantalum Capacitors - 478-8327-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8327-1-ND
Tantalum Capacitors 478-8327-1-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8327-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8327-6-ND
Tantalum Capacitors 478-8327-6-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8327-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8327-2-ND
Tantalum Capacitors 478-8327-2-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931E684MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931E684MAA
Capacitors - Tantalum Capacitors F931E684MAA
CAP TANT 0.68UF 20% 25V 1206

CAP TANT 0.68UF 20% 25V 1206

Supplier's Site
Tantalum Capacitors - F931E684MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E684MAA
Tantalum Capacitors F931E684MAA
CAP TANT 0.68UF 20% 25V 1206

CAP TANT 0.68UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931E684MAA 871444-F931E684MAA 478-8327-1-ND 478-8327-6-ND F931E684MAA F931E684MAA
Product Name SMD 0.68uF 25V 7.6 Ohm Capacitor Tantalum Capacitors - F931E684MAA Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details