Kyocera Corporation Tantalum Capacitors F931E684KAA

Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz
Request a Quote
Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F931E684KAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68OºF and a rated voltage of 25V. It is designed with a standard J-lead configuration and is compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±10% and a maximum leakage current of 0.01CV or 0.5OºA at 20°C, increasing to 0.1CV or 5OºA at 85°C. The capacitor is surge current tested and suitable for low power DC/DC applications. Its dimensions conform to the EIA 1206 standard, making it compatible with various PCB layouts. The product is also lead-free compatible, ensuring it meets modern environmental standards.

Datasheet Summary
Powered by GS/AI

The F931E684KAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68OºF and a rated voltage of 25V. It is designed with a standard J-lead configuration and is compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±10% and a maximum leakage current of 0.01CV or 0.5OºA at 20°C, increasing to 0.1CV or 5OºA at 85°C. The capacitor is surge current tested and suitable for low power DC/DC applications. Its dimensions conform to the EIA 1206 standard, making it compatible with various PCB layouts. The product is also lead-free compatible, ensuring it meets modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931E684KAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F931E684KAAAVX-ND
Tantalum Capacitors F931E684KAAAVX-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931E684KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E684KAA
Tantalum Capacitors F931E684KAA
CAP TANT 0.68UF 10% 25V 1206

CAP TANT 0.68UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number F931E684KAAAVX-ND F931E684KAA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details