AVX Corporation Tantalum Capacitors F931E475MBA

Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8324-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8324-6-ND
Tantalum Capacitors 478-8324-6-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8324-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8324-1-ND
Tantalum Capacitors 478-8324-1-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8324-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8324-2-ND
Tantalum Capacitors 478-8324-2-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 25V 2.8 Ohm Capacitor
59-F931E475MBA
SMD 4.7uF 25V 2.8 Ohm Capacitor 59-F931E475MBA
Cap Tant Solid 4.7uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: F931E475MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E475MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: F931E475MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E475MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931E475MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931E475MBA
Capacitors - Tantalum Capacitors F931E475MBA
CAP TANT 4.7UF 20% 25V 1411

CAP TANT 4.7UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - F931E475MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E475MBA
Tantalum Capacitors F931E475MBA
CAP TANT 4.7UF 20% 25V 1411

CAP TANT 4.7UF 20% 25V 1411

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, 20% Rohs Compliant Kyocera Avx - 55AC2274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 20% Rohs Compliant Kyocera Avx
55AC2274
Cap, 4.7Μf, 25V, 20% Rohs Compliant Kyocera Avx 55AC2274
CAP, 4.7µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 4.7µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8324-6-ND 478-8324-1-ND 59-F931E475MBA F931E475MBA F931E475MBA 55AC2274
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 25V 2.8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 4.7Μf, 25V, 20% Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers