Kyocera Corporation Tantalum Capacitors F931E156KCC

Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8309-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8309-6-ND
Tantalum Capacitors 478-8309-6-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8309-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8309-1-ND
Tantalum Capacitors 478-8309-1-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8309-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8309-2-ND
Tantalum Capacitors 478-8309-2-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
15UF 25V Capacitor
59-F931E156KCC
15UF 25V Capacitor 59-F931E156KCC
CAP TANT 15UF 10% 25V 2312 Product overview: F931E156KCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E156KCC can be used for catalog matching and distributor lookup.

CAP TANT 15UF 10% 25V 2312 Product overview: F931E156KCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E156KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931E156KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931E156KCC
Capacitors - Tantalum Capacitors F931E156KCC
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - F931E156KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E156KCC
Tantalum Capacitors F931E156KCC
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8309-6-ND 478-8309-1-ND 59-F931E156KCC F931E156KCC F931E156KCC
Product Name Tantalum Capacitors Tantalum Capacitors 15UF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details