Kyocera Corporation Tantalum Capacitors F931E106KBA

Description
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8303-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8303-6-ND
Tantalum Capacitors 478-8303-6-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8303-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8303-2-ND
Tantalum Capacitors 478-8303-2-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8303-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8303-1-ND
Tantalum Capacitors 478-8303-1-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1110669-F931E106KBA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1110669-F931E106KBA
Capacitors - Tantalum Capacitors 1110669-F931E106KBA
Win Source Part Number: 1110669-F931E106KBA Category: Capacitors>Tantalum Capacitors Series: F93 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.091" (2.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 1.9Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): F931E106KBA.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8303-6,478-8303- 2,478-8303-1

Win Source Part Number: 1110669-F931E106KBA
Category: Capacitors>Tantalum Capacitors
Series: F93
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 1.9Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): F931E106KBA.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8303-6,478-8303-2,478-8303-1

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V 1.9 Ohm Capacitor
59-F931E106KBA
SMD 10uF 25V 1.9 Ohm Capacitor 59-F931E106KBA
Cap Tant Solid 10uF 25V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931E106KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E106KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931E106KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E106KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931E106KBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931E106KBA
Capacitors - Tantalum Capacitors F931E106KBA
CAP TANT 10UF 10% 25V 1411

CAP TANT 10UF 10% 25V 1411

Supplier's Site
Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx - 55AC2270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx
55AC2270
Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx 55AC2270
CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - F931E106KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E106KBA
Tantalum Capacitors F931E106KBA
CAP TANT 10UF 10% 25V 1411

CAP TANT 10UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8303-6-ND 478-8303-2-ND 1110669-F931E106KBA 59-F931E106KBA F931E106KBA 55AC2270 F931E106KBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 10uF 25V 1.9 Ohm Capacitor Capacitors - Tantalum Capacitors Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers