Kyocera Corporation Tantalum Capacitors F931D476KCC

Description
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8294-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8294-1-ND
Tantalum Capacitors 478-8294-1-ND
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8294-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8294-2-ND
Tantalum Capacitors 478-8294-2-ND
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8294-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8294-6-ND
Tantalum Capacitors 478-8294-6-ND
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
47UF 20V Capacitor
59-F931D476KCC
47UF 20V Capacitor 59-F931D476KCC
CAP TANT 47UF 10% 20V 2312 Product overview: F931D476KCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D476KCC can be used for catalog matching and distributor lookup.

CAP TANT 47UF 10% 20V 2312 Product overview: F931D476KCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D476KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931D476KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931D476KCC
Tantalum Capacitors F931D476KCC
CAP TANT 47UF 10% 20V 2312

CAP TANT 47UF 10% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931D476KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931D476KCC
Capacitors - Tantalum Capacitors F931D476KCC
CAP TANT 47UF 10% 20V 2312

CAP TANT 47UF 10% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8294-1-ND 478-8294-6-ND 59-F931D476KCC F931D476KCC F931D476KCC
Product Name Tantalum Capacitors Tantalum Capacitors 47UF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Paper Film Capacitors - 206K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details