4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
CAP, 4.7µF, 20V, 20%; Capacitance:4.7µF; Voltage Rating:20V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 4.7UF 20% 20V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8292-6-ND | 478-8292-1-ND | 55AC2268 | F931D475MAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 4.7Μf, 20V, 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |