Kyocera Corporation Tantalum Capacitors F931D336KNC

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931D336KNCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F931D336KNCAVX-ND
Tantalum Capacitors F931D336KNCAVX-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931D336KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931D336KNC
Tantalum Capacitors F931D336KNC
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931D336KNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931D336KNC
Capacitors - Tantalum Capacitors F931D336KNC
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F931D336KNCAVX-ND F931D336KNC F931D336KNC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers