Kyocera Corporation SMD 22uF 20V 1.9 Ohm Capacitor F931D226KBA

Description
Cap Tant Solid 22uF 20V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931D226KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D226KBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 20V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931D226KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D226KBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 20V 1.9 Ohm Capacitor
59-F931D226KBA
SMD 22uF 20V 1.9 Ohm Capacitor 59-F931D226KBA
Cap Tant Solid 22uF 20V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931D226KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D226KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 20V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931D226KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D226KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8282-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8282-1-ND
Tantalum Capacitors 478-8282-1-ND
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8282-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8282-2-ND
Tantalum Capacitors 478-8282-2-ND
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8282-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8282-6-ND
Tantalum Capacitors 478-8282-6-ND
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931D226KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931D226KBA
Tantalum Capacitors F931D226KBA
CAP TANT 22UF 10% 20V 1411

CAP TANT 22UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931D226KBA 478-8282-1-ND 478-8282-6-ND F931D226KBA
Product Name SMD 22uF 20V 1.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel®
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details