Kyocera Corporation Tantalum Capacitors F931D225MAA

Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8281-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8281-1-ND
Tantalum Capacitors 478-8281-1-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8281-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8281-6-ND
Tantalum Capacitors 478-8281-6-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8281-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8281-2-ND
Tantalum Capacitors 478-8281-2-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 20V 5 Ohm Capacitor
59-F931D225MAA
SMD 2.2uF 20V 5 Ohm Capacitor 59-F931D225MAA
Cap Tant Solid 2.2uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: F931D225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D225MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: F931D225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D225MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931D225MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931D225MAA
Tantalum Capacitors F931D225MAA
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8281-1-ND 478-8281-6-ND 59-F931D225MAA F931D225MAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 20V 5 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC225K015P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details