CAP TANT 1.5UF 20% 20V 1206 Product overview: F931D155MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D155MAA can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 871442-F931D155MAA
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 µF Molded Tantalum Capacitors 20 V 1206 (3216 Metric) 6.3Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8277-1, 478-8277-2, 478-8277-6
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm @ 100kHz
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm @ 100kHz
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm @ 100kHz
CAP TANT 1.5UF 20% 20V 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931D155MAA | 871442-F931D155MAA | 478-8277-1-ND | 478-8277-6-ND | F931D155MAA |
| Product Name | 1.5UF 20V Capacitor | Tantalum Capacitors - F931D155MAA | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | |
| WVDC | 20 volts |