Kyocera Corporation Tantalum Capacitors F931D107MNC

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F931D107MNCTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F931D107MNCTR-ND
Tantalum Capacitors 478-F931D107MNCTR-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931D107MNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931D107MNC
Capacitors - Tantalum Capacitors F931D107MNC
CAP TANT 100UF

CAP TANT 100UF

Supplier's Site
Cap, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx - 77AH1061 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx
77AH1061
Cap, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx 77AH1061
CAP, 100UF, 20V, TANT, CASE N; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:548mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 20V, TANT, CASE N; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:548mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx - 77AH1062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx
77AH1062
Cap, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx 77AH1062
CAP, 100UF, 20V, TANT, CASE N; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:548mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 20V, TANT, CASE N; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:548mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F931D107MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931D107MNC
Tantalum Capacitors F931D107MNC
CAP TANT 100UF

CAP TANT 100UF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-F931D107MNCTR-ND F931D107MNC 77AH1061 F931D107MNC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M180J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers