10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz
CAP TANT 10UF 20% 20V 1411 Product overview: F931D106MBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D106MBA can be used for catalog matching and distributor lookup.
CAP, 10µF, 20V, 20% ROHS COMPLIANT: YES
CAP TANT 10UF 20% 20V 1411
CAP TANT 10UF 20% 20V 1411
CAP TANT 10UF 20% 20V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8276-6-ND | 478-8276-2-ND | 59-F931D106MBA | 55AC2267 | F931D106MBA | F931D106MBA | F931D106MBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 10UF 20V Capacitor | Cap, 10Μf, 20V, 20% Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |