4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz
Cap Tant Solid 4.7uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: F931C475MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C475MAA can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 20% 16V 1206
CAP, 4.7µF, 16V, 20%; Capacitance:4.7µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 4.7UF 20% 16V 1206
CAP TANT 4.7UF 20% 16V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8266-2-ND | 478-8266-6-ND | 59-F931C475MAA | F931C475MAA | 55AC2263 | F931C475MAA | F931C475MAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 16V 4 Ohm Capacitor | Capacitors - Tantalum Capacitors | Cap, 4.7Μf, 16V, 20%; Capacitance Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |