33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Cap Tant Solid 33uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.1 Ohm 125°C T/R Product overview: F931C336KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C336KCC can be used for catalog matching and distributor lookup.
CAP TANT 33UF 10% 16V 2312
CAP TANT 33UF 10% 16V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8262-1-ND | 478-8262-6-ND | 59-F931C336KCC | F931C336KCC | F931C336KCC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 16V 1.1 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |