Kyocera Corporation Tantalum Capacitors F931C335KAA

Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8259-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8259-2-ND
Tantalum Capacitors 478-8259-2-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931C335KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C335KAA
Capacitors - Tantalum Capacitors F931C335KAA
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site
Tantalum Capacitors - F931C335KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C335KAA
Tantalum Capacitors F931C335KAA
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8259-2-ND F931C335KAA F931C335KAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS184K100P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details