Kyocera Corporation Tantalum Capacitors F931C226MAA

Description
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8254-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8254-6-ND
Tantalum Capacitors 478-8254-6-ND
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8254-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8254-2-ND
Tantalum Capacitors 478-8254-2-ND
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8254-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8254-1-ND
Tantalum Capacitors 478-8254-1-ND
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Capacitors Tantalum Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Tantalum Capacitors
Capacitors Tantalum Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Tantalum Capacitors Series: F93 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V Type: Molded

Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Tantalum Capacitors
Series: F93
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Type: Molded

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 3 Ohm Capacitor
59-F931C226MAA
SMD 22uF 16V 3 Ohm Capacitor 59-F931C226MAA
Cap Tant Solid 22uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F931C226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C226MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F931C226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C226MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C226MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C226MAA
Capacitors - Tantalum Capacitors F931C226MAA
CAP TANT 22UF 20% 16V 1206

CAP TANT 22UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - F931C226MAA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931C226MAA
Tantalum Capacitors F931C226MAA
CAP TANT 22UF 20% 16V 1206

CAP TANT 22UF 20% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitors - F931C226MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C226MAA
Tantalum Capacitors F931C226MAA
CAP TANT 22UF 20% 16V 1206

CAP TANT 22UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8254-6-ND 478-8254-2-ND 59-F931C226MAA F931C226MAA F931C226MAA F931C226MAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors Tantalum Capacitors SMD 22uF 16V 3 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details