Kyocera Corporation Tantalum Capacitors F931C226KAA

Description
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8251-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8251-2-ND
Tantalum Capacitors 478-8251-2-ND
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 3 Ohm Capacitor
59-F931C226KAA
SMD 22uF 16V 3 Ohm Capacitor 59-F931C226KAA
Cap Tant Solid 22uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F931C226KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C226KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F931C226KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C226KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C226KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C226KAA
Capacitors - Tantalum Capacitors F931C226KAA
CAP TANT 22UF 10% 16V 1206

CAP TANT 22UF 10% 16V 1206

Supplier's Site
Cap, Tantalum, 22Uf, 16V, Case A; Capacitance Kyocera Avx - 82AC9115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 22Uf, 16V, Case A; Capacitance Kyocera Avx
82AC9115
Cap, Tantalum, 22Uf, 16V, Case A; Capacitance Kyocera Avx 82AC9115
CAP, TANTALUM, 22UF, 16V, CASE A; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:-; Product Length:3.2mmRoHS Compliant: Yes

CAP, TANTALUM, 22UF, 16V, CASE A; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:-; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tantalum, 22Uf, 16V, Case A; Capacitance Kyocera Avx - 82AC9114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 22Uf, 16V, Case A; Capacitance Kyocera Avx
82AC9114
Cap, Tantalum, 22Uf, 16V, Case A; Capacitance Kyocera Avx 82AC9114
CAP, TANTALUM, 22UF, 16V, CASE A; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:-; Product Length:3.2mmRoHS Compliant: Yes

CAP, TANTALUM, 22UF, 16V, CASE A; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:-; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F931C226KAA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931C226KAA
Tantalum Capacitors F931C226KAA
CAP TANT 22UF 10% 16V 1206

CAP TANT 22UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8251-2-ND 59-F931C226KAA F931C226KAA 82AC9115 F931C226KAA
Product Name Tantalum Capacitors SMD 22uF 16V 3 Ohm Capacitor Capacitors - Tantalum Capacitors Cap, Tantalum, 22Uf, 16V, Case A; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers