Cap Tant Solid 2.2uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: F931C225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C225MAA can be used for catalog matching and distributor lookup.
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm @ 100kHz
CAP TANT 2.2UF 20% 16V 1206
CAP TANT 2.2UF 20% 16V 1206
CAP TANT 2.2UF 20% 16V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931C225MAA | 478-8250-1-ND | 478-8250-6-ND | F931C225MAA | F931C225MAA | F931C225MAA |
| Product Name | SMD 2.2uF 16V 5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |