Cap Tant Solid 100uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F931C107MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C107MCC can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz
CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 100UF 20% 16V 2312
CAP TANT 100UF 20% 16V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931C107MCC | 478-8241-1-ND | 478-8241-6-ND | 55AC2255 | F931C107MCC | F931C107MCC |
| Product Name | SMD 100uF 16V 0.7 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Cap, 100Μf, 16V, 20%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |