The F931C107KNC is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100OºF and a rated voltage of 16V. It is designed with a tolerance of ±10% and is compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. Leakage current specifications indicate that at 20°C, the leakage current does not exceed 0.01CV or 0.5OºA, and at 85°C, it does not exceed 0.1CV or 5OºA. The capacitor also exhibits a maximum capacitance change of +15% at +125°C and +10% at +85°C. This component is suitable for low power DC/DC applications and has been 100% surge current tested. The F931C107KNC is packaged in a standard J-lead configuration, making it compatible with surface mount technology. Its performance characteristics, including low ESR and dissipation factor, make it a reliable choice for various electronic applications.
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm @ 100kHz
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm @ 100kHz
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm @ 100kHz
Cap Tant Solid 100uF 16V N CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.6 Ohm 125°C T/R Product overview: F931C107KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C107KNC can be used for catalog matching and distributor lookup.
CAP TANT 100UF 10% 16V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8240-6-ND | 478-8240-2-ND | 59-F931C107KNC | F931C107KNC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 16V 0.6 Ohm Capacitor | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |