Kyocera Corporation Tantalum Capacitors F931C106MAAAJ6

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11265-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11265-1-ND
Tantalum Capacitors 478-11265-1-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11265-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11265-2-ND
Tantalum Capacitors 478-11265-2-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11265-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11265-6-ND
Tantalum Capacitors 478-11265-6-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931C106MAAAJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C106MAAAJ6
Capacitors - Tantalum Capacitors F931C106MAAAJ6
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - F931C106MAAAJ6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C106MAAAJ6
Tantalum Capacitors F931C106MAAAJ6
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11265-1-ND 478-11265-6-ND F931C106MAAAJ6 F931C106MAAAJ6
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details