Kyocera Corporation Tantalum Capacitors F931A686MCC

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11594-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11594-2-ND
Tantalum Capacitors 478-11594-2-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11594-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11594-1-ND
Tantalum Capacitors 478-11594-1-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11594-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11594-6-ND
Tantalum Capacitors 478-11594-6-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931A686MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A686MCC
Capacitors - Tantalum Capacitors F931A686MCC
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - F931A686MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A686MCC
Tantalum Capacitors F931A686MCC
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11594-2-ND 478-11594-6-ND F931A686MCC F931A686MCC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details