Kyocera Corporation SMD 6.8uF 10V 3.5 Ohm Capacitor F931A685KAA

Description
Cap Tant Solid 6.8uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: F931A685KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A685KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 6.8uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: F931A685KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A685KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 10V 3.5 Ohm Capacitor
59-F931A685KAA
SMD 6.8uF 10V 3.5 Ohm Capacitor 59-F931A685KAA
Cap Tant Solid 6.8uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: F931A685KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A685KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: F931A685KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A685KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8228-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8228-6-ND
Tantalum Capacitors 478-8228-6-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8228-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8228-1-ND
Tantalum Capacitors 478-8228-1-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8228-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8228-2-ND
Tantalum Capacitors 478-8228-2-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931A685KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A685KAA
Tantalum Capacitors F931A685KAA
CAP TANT 6.8UF 10% 10V 1206

CAP TANT 6.8UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A685KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A685KAA
Capacitors - Tantalum Capacitors F931A685KAA
CAP TANT 6.8UF 10% 10V 1206

CAP TANT 6.8UF 10% 10V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931A685KAA 478-8228-6-ND 478-8228-1-ND F931A685KAA F931A685KAA
Product Name SMD 6.8uF 10V 3.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details