Kyocera Corporation Tantalum Capacitors - F931A476MCC F931A476MCC

Description
Manufacturer: AVX Corporation Win Source Part Number: 810928-F931A476MCC Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 900mOhm at 100kHz Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Lifetime at Temp.: 2000 Hrs at 125°C
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 810928-F931A476MCC Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 900mOhm at 100kHz Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Lifetime at Temp.: 2000 Hrs at 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931A476MCC - 810928-F931A476MCC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931A476MCC
810928-F931A476MCC
Tantalum Capacitors - F931A476MCC 810928-F931A476MCC
Manufacturer: AVX Corporation Win Source Part Number: 810928-F931A476MCC Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 900mOhm at 100kHz Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Lifetime at Temp.: 2000 Hrs at 125°C

Manufacturer: AVX Corporation
Win Source Part Number: 810928-F931A476MCC
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 900mOhm at 100kHz
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Lifetime at Temp.: 2000 Hrs at 125°C

Buy Now
Singapore, Singapore
SMD 47uF 10V 0.9 Ohm Capacitor
59-F931A476MCC
SMD 47uF 10V 0.9 Ohm Capacitor 59-F931A476MCC
Cap Tant Solid 47uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.9 Ohm 125°C T/R Product overview: F931A476MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A476MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.9 Ohm 125°C T/R Product overview: F931A476MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A476MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8227-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8227-1-ND
Tantalum Capacitors 478-8227-1-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8227-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8227-6-ND
Tantalum Capacitors 478-8227-6-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8227-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8227-2-ND
Tantalum Capacitors 478-8227-2-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931A476MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A476MCC
Tantalum Capacitors F931A476MCC
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A476MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A476MCC
Capacitors - Tantalum Capacitors F931A476MCC
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 810928-F931A476MCC 59-F931A476MCC 478-8227-1-ND 478-8227-6-ND F931A476MCC F931A476MCC
Product Name Tantalum Capacitors - F931A476MCC SMD 47uF 10V 0.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers