Kyocera Corporation Tantalum Capacitors F931A476MBABE1

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11326-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11326-2-ND
Tantalum Capacitors 478-11326-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931A476MBABE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931A476MBABE1
Capacitors - Tantalum Capacitors F931A476MBABE1
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-11326-2-ND F931A476MBABE1
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX121M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details