Kyocera Corporation Tantalum Capacitors F931A476MAA

Description
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8225-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8225-2-ND
Tantalum Capacitors 478-8225-2-ND
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8225-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8225-6-ND
Tantalum Capacitors 478-8225-6-ND
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8225-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8225-1-ND
Tantalum Capacitors 478-8225-1-ND
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330600-F931A476MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330600-F931A476MAA
Capacitors - Tantalum Capacitors 1330600-F931A476MAA
Manufacturer: KYOCERA AVX Win Source Part Number: 1330600-F931A476MAA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8225-1,478-8225- 2,478-8225-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330600-F931A476MAA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 2Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8225-1,478-8225-2,478-8225-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V 2 Ohm Capacitor
59-F931A476MAA
SMD 47uF 10V 2 Ohm Capacitor 59-F931A476MAA
Cap Tant Solid 47uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: F931A476MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A476MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: F931A476MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A476MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931A476MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A476MAA
Tantalum Capacitors F931A476MAA
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site Datasheet
Cap, 47Μf, 10V, 20%; Capacitance Kyocera Avx - 55AC2248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20%; Capacitance Kyocera Avx
55AC2248
Cap, 47Μf, 10V, 20%; Capacitance Kyocera Avx 55AC2248
CAP, 47µF, 10V, 20%; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2ohm;RoHS Compliant: Yes

CAP, 47µF, 10V, 20%; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2ohm;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx - 66AH5827 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx
66AH5827
Cap, 47Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx 66AH5827
CAP, 47UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 47UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - F931A476MAA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931A476MAA
Tantalum Capacitors F931A476MAA
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A476MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A476MAA
Capacitors - Tantalum Capacitors F931A476MAA
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8225-2-ND 478-8225-6-ND 1330600-F931A476MAA 59-F931A476MAA F931A476MAA 55AC2248 66AH5827 F931A476MAA F931A476MAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 47uF 10V 2 Ohm Capacitor Tantalum Capacitors Cap, 47Μf, 10V, 20%; Capacitance Kyocera Avx Cap, 47Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers