Kyocera Corporation Tantalum Capacitors F931A476KBA

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8224-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8224-2-ND
Tantalum Capacitors 478-8224-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8224-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8224-1-ND
Tantalum Capacitors 478-8224-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8224-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8224-6-ND
Tantalum Capacitors 478-8224-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931A476KBA - 1037485-F931A476KBA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931A476KBA
1037485-F931A476KBA
Tantalum Capacitors - F931A476KBA 1037485-F931A476KBA
Manufacturer: AVX Corporation Win Source Part Number: 1037485-F931A476KBA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.091" (2.30mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±10% Manufacturer Size Code: B ESR: 1 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037485-F931A476KBA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.091" (2.30mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 1 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V 1 Ohm Capacitor
59-F931A476KBA
SMD 47uF 10V 1 Ohm Capacitor 59-F931A476KBA
Cap Tant Solid 47uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: F931A476KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A476KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: F931A476KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A476KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A476KBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A476KBA
Capacitors - Tantalum Capacitors F931A476KBA
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - F931A476KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A476KBA
Tantalum Capacitors F931A476KBA
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8224-2-ND 478-8224-6-ND 1037485-F931A476KBA 59-F931A476KBA F931A476KBA F931A476KBA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F931A476KBA SMD 47uF 10V 1 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers