Kyocera Corporation Tantalum Capacitors F931A475KAA

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8221-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8221-1-ND
Tantalum Capacitors 478-8221-1-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8221-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8221-6-ND
Tantalum Capacitors 478-8221-6-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8221-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8221-2-ND
Tantalum Capacitors 478-8221-2-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V 4 Ohm Capacitor
59-F931A475KAA
SMD 4.7uF 10V 4 Ohm Capacitor 59-F931A475KAA
Cap Tant Solid 4.7uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: F931A475KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A475KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: F931A475KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A475KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A475KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A475KAA
Capacitors - Tantalum Capacitors F931A475KAA
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site
Tantalum Capacitors - F931A475KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A475KAA
Tantalum Capacitors F931A475KAA
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8221-1-ND 478-8221-6-ND 59-F931A475KAA F931A475KAA F931A475KAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 10V 4 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details