AVX Corporation Tantalum Capacitors - F931A337MNC F931A337MNC

Description
Manufacturer: AVX Corporation Win Source Part Number: 918849-F931A337MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 500mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8220-1, 478-8220-2, 478-8220-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 918849-F931A337MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 500mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8220-1, 478-8220-2, 478-8220-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931A337MNC - 918849-F931A337MNC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931A337MNC
918849-F931A337MNC
Tantalum Capacitors - F931A337MNC 918849-F931A337MNC
Manufacturer: AVX Corporation Win Source Part Number: 918849-F931A337MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 500mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8220-1, 478-8220-2, 478-8220-6

Manufacturer: AVX Corporation
Win Source Part Number: 918849-F931A337MNC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 500mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8220-1, 478-8220-2, 478-8220-6

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.5 Ohm Capacitor
59-F931A337MNC
SMD 330uF 10V 0.5 Ohm Capacitor 59-F931A337MNC
Cap Tant Solid 330uF 10V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F931A337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A337MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F931A337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A337MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8220-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8220-6-ND
Tantalum Capacitors 478-8220-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8220-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8220-1-ND
Tantalum Capacitors 478-8220-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8220-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8220-2-ND
Tantalum Capacitors 478-8220-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931A337MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A337MNC
Tantalum Capacitors F931A337MNC
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A337MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A337MNC
Capacitors - Tantalum Capacitors F931A337MNC
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 918849-F931A337MNC 59-F931A337MNC 478-8220-6-ND 478-8220-1-ND F931A337MNC F931A337MNC
Product Name Tantalum Capacitors - F931A337MNC SMD 330uF 10V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Tantalum Capacitors - 1814679 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details