Cap Tant Solid 330uF 10V N CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F931A337KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A337KNC can be used for catalog matching and distributor lookup.
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
CAP TANT 330UF 10% 10V 2917
CAP TANT 330UF 10% 10V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931A337KNC | 478-8219-2-ND | 478-8219-6-ND | F931A337KNC | F931A337KNC |
| Product Name | SMD 330uF 10V 0.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |