CAP TANT 33UF 20% 10V 2312 Product overview: F931A336MCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A336MCC can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Manufacturer: AVX Corporation
Win Source Part Number: 745722-F931A336MCC
Series: F93
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.1 Ohm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: F93
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): T498C336M010ZTE90072
Introduction Date: February 06, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
CAP TANT 33UF 20% 10V 2312
CAP TANT 33UF 20% 10V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931A336MCC | 478-8218-1-ND | 478-8218-6-ND | 745722-F931A336MCC | F931A336MCC | F931A336MCC |
| Product Name | 33UF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - F931A336MCC | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| WVDC | 10 volts | 10 volts | 10 volts |