22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.9Ohm @ 100kHz
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.9Ohm @ 100kHz
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.9Ohm @ 100kHz
Cap Tant Solid 22uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931A226KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A226KBA can be used for catalog matching and distributor lookup.
CAP TANT 22UF 10% 10V 1411
CAP, 22µF, 10V, 10% ROHS COMPLIANT: YES
CAP TANT 22UF 10% 10V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8209-1-ND | 478-8209-6-ND | 59-F931A226KBA | F931A226KBA | 55AC2244 | F931A226KBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 10V 1.9 Ohm Capacitor | Tantalum Capacitors | Cap, 22Μf, 10V, 10% Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |