22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz
CAP TANT 22UF 10% 10V 1206
CAP TANT 22UF 10% 10V 1206
CAP TANT 22UF 10% 10V 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8208-2-ND | 478-8208-6-ND | F931A226KAA | F931A226KAA | F931A226KAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |