Manufacturer: KYOCERA AVX
Win Source Part Number: 1330619-F931A157MNC
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 600mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: N
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8206-2,478-8206-
RoHS Status: ROHS3 Compliant
Cap Tant Solid 150uF 10V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.6 Ohm 125°C T/R Product overview: F931A157MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A157MNC can be used for catalog matching and distributor lookup.
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm @ 100kHz
CAP TANT 150UF 20% 10V 2917
CAP TANT 150UF 20% 10V 2917
CAP TANT 150UF 20% 10V 2917
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330619-F931A157MNC | 59-F931A157MNC | 478-8206-2-ND | 478-8206-6-ND | F931A157MNC | F931A157MNC | F931A157MNC |
| Product Name | Capacitors - Tantalum Capacitors | SMD 150uF 10V 0.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |