150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz
CAP TANT 150UF 20% 10V 2312
CAP, 150UF, 10V, TANT, CASE C; Capacitance:150µF; Voltage Rating:10V; Tantalum Capacitor Case:2412 [6032 Metric]; Product Range:F93-AJ6 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 150UF 20% 10V 2312
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12529-2-ND | F931A157MCCAJ6 | 99AC9238 | F931A157MCCAJ6 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 150Uf, 10V, Tant, Case C; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |