Kyocera Corporation Tantalum Capacitors F931A156KBA

Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931A156KBAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F931A156KBAAVX-ND
Tantalum Capacitors F931A156KBAAVX-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm @ 100kHz

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931A156KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931A156KBA
Capacitors - Tantalum Capacitors F931A156KBA
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - F931A156KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A156KBA
Tantalum Capacitors F931A156KBA
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F931A156KBAAVX-ND F931A156KBA F931A156KBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details