Kyocera Corporation Tantalum Capacitors F931A156KAA

Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8201-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8201-1-ND
Tantalum Capacitors 478-8201-1-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8201-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8201-2-ND
Tantalum Capacitors 478-8201-2-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8201-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8201-6-ND
Tantalum Capacitors 478-8201-6-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 10V 2.9 Ohm Capacitor
59-F931A156KAA
SMD 15uF 10V 2.9 Ohm Capacitor 59-F931A156KAA
Cap Tant Solid 15uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.9 Ohm 125°C T/R Product overview: F931A156KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A156KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.9 Ohm 125°C T/R Product overview: F931A156KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A156KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931A156KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A156KAA
Tantalum Capacitors F931A156KAA
CAP TANT 15UF 10% 10V 1206

CAP TANT 15UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A156KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A156KAA
Capacitors - Tantalum Capacitors F931A156KAA
CAP TANT 15UF 10% 10V 1206

CAP TANT 15UF 10% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8201-1-ND 478-8201-6-ND 59-F931A156KAA F931A156KAA F931A156KAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 15uF 10V 2.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details