AVX Corporation Tantalum Capacitors F931A107MCC

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8199-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8199-2-ND
Tantalum Capacitors 478-8199-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8199-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8199-6-ND
Tantalum Capacitors 478-8199-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8199-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8199-1-ND
Tantalum Capacitors 478-8199-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V 0.7 Ohm Capacitor
59-F931A107MCC
SMD 100uF 10V 0.7 Ohm Capacitor 59-F931A107MCC
Cap Tant Solid 100uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F931A107MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A107MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F931A107MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A107MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931A107MCC - 918848-F931A107MCC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931A107MCC
918848-F931A107MCC
Tantalum Capacitors - F931A107MCC 918848-F931A107MCC
Manufacturer: AVX Corporation Win Source Part Number: 918848-F931A107MCC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Molded Tantalum Capacitors 10 V 2312 (6032 Metric) 700mOhm @ 100kHz Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8199-1, 478-8199-2, 478-8199-6

Manufacturer: AVX Corporation
Win Source Part Number: 918848-F931A107MCC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF Molded Tantalum Capacitors 10 V 2312 (6032 Metric) 700mOhm @ 100kHz
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8199-1, 478-8199-2, 478-8199-6

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931A107MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A107MCC
Capacitors - Tantalum Capacitors F931A107MCC
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - F931A107MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A107MCC
Tantalum Capacitors F931A107MCC
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8199-2-ND 478-8199-6-ND 59-F931A107MCC 918848-F931A107MCC F931A107MCC F931A107MCC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V 0.7 Ohm Capacitor Tantalum Capacitors - F931A107MCC Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details