The F930J686MAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68OºF and a rated voltage of 6.3V. It is housed in a 1206 case size, compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±20% at 120Hz and a maximum leakage current of 0.01CV or 0.5OºA at 20°C. The capacitor is surge current tested and suitable for low power DC/DC applications. Its performance characteristics include a dissipation factor and equivalent series resistance (ESR) that can be referenced in the datasheet. This component is lead-free compatible and designed for surface mount technology (SMD) with J-lead termination.
68µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz
CAP TANT 68UF 20% 6.3V 1206
CAP TANT 68UF 20% 6.3V 1206
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8189-2-ND | F930J686MAA | F930J686MAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |