AVX Corporation Tantalum Capacitors - F930J477MNC F930J477MNC

Description
Manufacturer: AVX Corporation Win Source Part Number: 871435-F930J477MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 470 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 300mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8183-6, 478-8183-2, 478-8183-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 871435-F930J477MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 470 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 300mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8183-6, 478-8183-2, 478-8183-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F930J477MNC - 871435-F930J477MNC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F930J477MNC
871435-F930J477MNC
Tantalum Capacitors - F930J477MNC 871435-F930J477MNC
Manufacturer: AVX Corporation Win Source Part Number: 871435-F930J477MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 470 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 300mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8183-6, 478-8183-2, 478-8183-1

Manufacturer: AVX Corporation
Win Source Part Number: 871435-F930J477MNC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 470 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 300mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8183-6, 478-8183-2, 478-8183-1

Buy Now Datasheet
Tantalum Capacitors - 478-8183-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8183-2-ND
Tantalum Capacitors 478-8183-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8183-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8183-6-ND
Tantalum Capacitors 478-8183-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8183-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8183-1-ND
Tantalum Capacitors 478-8183-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V 0.3 Ohm Capacitor
59-F930J477MNC
SMD 470uF 6.3V 0.3 Ohm Capacitor 59-F930J477MNC
Cap Tant Solid 470uF 6.3V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.3 Ohm 125°C T/R Product overview: F930J477MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J477MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.3 Ohm 125°C T/R Product overview: F930J477MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J477MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F930J477MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J477MNC
Tantalum Capacitors F930J477MNC
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930J477MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930J477MNC
Capacitors - Tantalum Capacitors F930J477MNC
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 871435-F930J477MNC 478-8183-2-ND 478-8183-6-ND 59-F930J477MNC F930J477MNC F930J477MNC
Product Name Tantalum Capacitors - F930J477MNC Tantalum Capacitors Tantalum Capacitors SMD 470uF 6.3V 0.3 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details