Kyocera Corporation SMD 330uF 6.3V 0.5 Ohm Capacitor F930J337MNC

Description
Cap Tant Solid 330uF 6.3V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F930J337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J337MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 330uF 6.3V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F930J337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J337MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 6.3V 0.5 Ohm Capacitor
59-F930J337MNC
SMD 330uF 6.3V 0.5 Ohm Capacitor 59-F930J337MNC
Cap Tant Solid 330uF 6.3V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F930J337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J337MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 6.3V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.5 Ohm 125°C T/R Product overview: F930J337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J337MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F930J337MNC - 871434-F930J337MNC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F930J337MNC
871434-F930J337MNC
Tantalum Capacitors - F930J337MNC 871434-F930J337MNC
Manufacturer: AVX Corporation Win Source Part Number: 871434-F930J337MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 500mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8175-2, 478-8175-1, 478-8175-6

Manufacturer: AVX Corporation
Win Source Part Number: 871434-F930J337MNC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 500mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8175-2, 478-8175-1, 478-8175-6

Buy Now Datasheet
Tantalum Capacitors - 478-8175-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8175-6-ND
Tantalum Capacitors 478-8175-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8175-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8175-2-ND
Tantalum Capacitors 478-8175-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8175-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8175-1-ND
Tantalum Capacitors 478-8175-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F930J337MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930J337MNC
Capacitors - Tantalum Capacitors F930J337MNC
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - F930J337MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J337MNC
Tantalum Capacitors F930J337MNC
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F930J337MNC 871434-F930J337MNC 478-8175-6-ND 478-8175-2-ND F930J337MNC F930J337MNC
Product Name SMD 330uF 6.3V 0.5 Ohm Capacitor Tantalum Capacitors - F930J337MNC Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-105SML050MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details