Kyocera Corporation Tantalum Capacitors F930J336KAA

Description
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8172-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8172-2-ND
Tantalum Capacitors 478-8172-2-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8172-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8172-1-ND
Tantalum Capacitors 478-8172-1-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8172-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8172-6-ND
Tantalum Capacitors 478-8172-6-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V 2.5 Ohm Capacitor
59-F930J336KAA
SMD 33uF 6.3V 2.5 Ohm Capacitor 59-F930J336KAA
Cap Tant Solid 33uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: F930J336KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J336KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: F930J336KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J336KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F930J336KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J336KAA
Tantalum Capacitors F930J336KAA
CAP TANT 33UF 10% 6.3V 1206

CAP TANT 33UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8172-2-ND 478-8172-6-ND 59-F930J336KAA F930J336KAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 6.3V 2.5 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details