220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.2Ohm @ 100kHz
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.2Ohm @ 100kHz
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.2Ohm @ 100kHz
Cap Tant Solid 220uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.2 Ohm 125°C T/R Product overview: F930J227MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J227MBA can be used for catalog matching and distributor lookup.
CAP, 220UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES
CAP TANT 220UF 20% 6.3V 1411
CAP TANT 220UF 20% 6.3V 1411
CAP TANT 220UF 20% 6.3V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8168-6-ND | 478-8168-2-ND | 59-F930J227MBA | 66AH5824 | F930J227MBA | F930J227MBA | F930J227MBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 6.3V 1.2 Ohm Capacitor | Cap, 220Uf, 6.3V, Tant, Case B Rohs Compliant Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |