100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm @ 100kHz
Cap Tant Solid 100uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 0.7 Ohm 125°C T/R Product overview: F930J107MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J107MCC can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 6.3V 2312
CAP TANT 100UF 20% 6.3V 2312
CAP TANT 100UF 20% 6.3V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8157-6-ND | 478-8157-1-ND | 59-F930J107MCC | F930J107MCC | F930J107MCC | F930J107MCC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 6.3V 0.7 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |