10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz
Cap Tant Solid 10uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F930J106MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J106MAA can be used for catalog matching and distributor lookup.
CAP, 10UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES
CAP, 10µF, 6.3V, 20%; Capacitance:10µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 10UF 20% 6.3V 1206
CAP TANT 10UF 20% 6.3V 1206
CAP TANT 10UF 20% 6.3V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8151-6-ND | 478-8151-1-ND | 59-F930J106MAA | 78AH7240 | 55AC2228 | F930J106MAA | F930J106MAA | F930J106MAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 6.3V 3 Ohm Capacitor | Cap, 10Uf, 6.3V, Tant, Case A Rohs Compliant Kyocera Avx | Cap, 10Μf, 6.3V, 20%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |