The F930G687MNC is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 680OºF and a rated voltage of 4V. It is designed with a J-lead configuration and is compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±20% and a maximum leakage current of 0.01CV or 0.5OºA at 20°C, increasing to 0.1CV or 5OºA at 85°C. The capacitor is surge current tested and suitable for low power DC/DC applications. Its dimensions conform to the EIA 2917 standard, making it compatible with various circuit designs. The product is also lead-free compatible, ensuring it meets modern environmental standards.
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm @ 100kHz
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm @ 100kHz
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm @ 100kHz
CAP TANT 680UF 20% 4V 2917
CAP TANT 680UF 20% 4V 2917
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8149-1-ND | 478-8149-6-ND | F930G687MNC | F930G687MNC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |